TPI Corporation Ceiling Mount Fan Driven Heater P3484A1

Description
20 GAUGE STEEL GRILL MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING RECESSED MOUNTING 8.3 AMPERE CURRENT RATING 4 KW POWER RATING 600 CFM AIR FLOW RATE MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE 13600 BTU/HR HEATING CAPACITY NICKEL CHROME, SHEATHED STEEL FIN HEATING ELEMENT 23-13/16 INCH L X 9-1/8 INCH D HOUSING SIZE 1300 RPM PERMANENT LUBRICATED TOTALLY ENCLOSED UNIT BEARING MOTOR FAN/MOTOR TYPE TEMPERATURE RATING 30 DEG F 3480 MODEL
Datasheet
Description
20 GAUGE STEEL GRILL MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING RECESSED MOUNTING 8.3 AMPERE CURRENT RATING 4 KW POWER RATING 600 CFM AIR FLOW RATE MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE 13600 BTU/HR HEATING CAPACITY NICKEL CHROME, SHEATHED STEEL FIN HEATING ELEMENT 23-13/16 INCH L X 9-1/8 INCH D HOUSING SIZE 1300 RPM PERMANENT LUBRICATED TOTALLY ENCLOSED UNIT BEARING MOTOR FAN/MOTOR TYPE TEMPERATURE RATING 30 DEG F 3480 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - P3484A1 - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
P3484A1
Ceiling Mount Fan Driven Heater P3484A1
20 GAUGE STEEL GRILL MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING RECESSED MOUNTING 8.3 AMPERE CURRENT RATING 4 KW POWER RATING 600 CFM AIR FLOW RATE MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE 13600 BTU/HR HEATING CAPACITY NICKEL CHROME, SHEATHED STEEL FIN HEATING ELEMENT 23-13/16 INCH L X 9-1/8 INCH D HOUSING SIZE 1300 RPM PERMANENT LUBRICATED TOTALLY ENCLOSED UNIT BEARING MOTOR FAN/MOTOR TYPE TEMPERATURE RATING 30 DEG F 3480 MODEL
  • 20 GAUGE STEEL GRILL MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • RECESSED MOUNTING
  • 8.3 AMPERE CURRENT RATING
  • 4 KW POWER RATING
  • 600 CFM AIR FLOW RATE
  • MANUAL RESET LIMIT, 24 V CONTROL TRANSFORMER, 24 V RELAY CONTROL TYPE
  • 13600 BTU/HR HEATING CAPACITY
  • NICKEL CHROME, SHEATHED STEEL FIN HEATING ELEMENT
  • 23-13/16 INCH L X 9-1/8 INCH D HOUSING SIZE
  • 1300 RPM PERMANENT LUBRICATED TOTALLY ENCLOSED UNIT BEARING MOTOR FAN/MOTOR TYPE
  • TEMPERATURE RATING 30 DEG F
  • 3480 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3484A1
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 600 SCFM (1020 m³/hr)
Heating Capacity 4.00 kW (13.65 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Screw Plug - L Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 0.35 to 18.00 kW (1.19 to 61.41 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Steel (optional feature)
View Details
EKOHEAT Induction Heater - 35/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 35.00 kW (119 MBH)
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details
Infrared Process Heating Systems - Module 110 - Excelitas Technologies Corp.
Specs
AC Voltage Required 230 to 400 volts
View Details