Tempco Electric Heater Corporation (PTFE) 3-Element L-Shaped Heater

Description
Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded internal metal element for safety Vapor-tight polypropylene terminal enclosure with universal mounting flange Standard 3-ft. flexible PVC liquid-tight conduit 240, 480 volts standard as listed — other voltages available Longer and shorter vertical lengths available; consult Tempco
Request a Quote Datasheet
Description
Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded internal metal element for safety Vapor-tight polypropylene terminal enclosure with universal mounting flange Standard 3-ft. flexible PVC liquid-tight conduit 240, 480 volts standard as listed — other voltages available Longer and shorter vertical lengths available; consult Tempco
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
(PTFE) 3-Element L-Shaped Heater -  - Tempco Electric Heater Corporation
Wood Dale, IL, United States
(PTFE) 3-Element L-Shaped Heater
(PTFE) 3-Element L-Shaped Heater
Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded internal metal element for safety Vapor-tight polypropylene terminal enclosure with universal mounting flange Standard 3-ft. flexible PVC liquid-tight conduit 240, 480 volts standard as listed — other voltages available Longer and shorter vertical lengths available; consult Tempco

Typical Applications
Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C).

Replaces more expensive alumina or graphite heaters.

  • T1 thermal fuse protection standard; T2 bi-metal switch optional
  • Grounded internal metal element for safety
  • Vapor-tight polypropylene terminal enclosure with universal mounting flange
  • Standard 3-ft. flexible PVC liquid-tight conduit
  • 240, 480 volts standard as listed — other voltages available
  • Longer and shorter vertical lengths available; consult Tempco
Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Electric Heaters
Product Name (PTFE) 3-Element L-Shaped Heater
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
Sleeve (Sheath) Material Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

Bolt Cartridge Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
AC Voltage Required 240 volts
Watt Density 45 to 101 W/in²
View Details
?3-Tube Vertical Stack L-Shape Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 300 F (82.22 to 149 C)
Heating Capacity 3.00 to 36.00 kW (10.24 to 123 MBH)
View Details
?Metal Single-Tube L-Shaped Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 300 F (82.22 to 149 C)
Heating Capacity 1.00 to 12.00 kW (3.41 to 40.94 MBH)
View Details
(PTFE) 1-Element Coil Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 0.50 to 6.00 kW (1.71 to 20.47 MBH)
View Details