TPI Corporation Fan Driven Unit Heater HF684TC

Description
13-1/2 INCH W X 17-1/2 INCH D X 11-1/2 INCH H SIZE 1 PHASE(S) UL APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL/FLOOR MOUNTING 14.5 AMPERE AT 208 V, 16.7 AMPERE AT 240 V CURRENT RATING 3000 W AT 208 V, 4000 W AT 240 V POWER RATING 10239 BTU/HR AT 208 V, 13652 BTU/HR AT 240 V CAPACITY 262 CFM AIR FLOW RATE 35 TO 85 DEG F TEMPERATURE CONTROL THERMOSTAT CONTROL TYPE FINNED TUBULAR STEEL HEATING ELEMENT AIR THROW DISTANCE 10 FT TEMPERATURE RISE 48 DEG F INCLUDES 6 FT LONG CORD, MOLDED PLUG 680 MODEL
Datasheet
Description
13-1/2 INCH W X 17-1/2 INCH D X 11-1/2 INCH H SIZE 1 PHASE(S) UL APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL/FLOOR MOUNTING 14.5 AMPERE AT 208 V, 16.7 AMPERE AT 240 V CURRENT RATING 3000 W AT 208 V, 4000 W AT 240 V POWER RATING 10239 BTU/HR AT 208 V, 13652 BTU/HR AT 240 V CAPACITY 262 CFM AIR FLOW RATE 35 TO 85 DEG F TEMPERATURE CONTROL THERMOSTAT CONTROL TYPE FINNED TUBULAR STEEL HEATING ELEMENT AIR THROW DISTANCE 10 FT TEMPERATURE RISE 48 DEG F INCLUDES 6 FT LONG CORD, MOLDED PLUG 680 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - HF684TC - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
HF684TC
Fan Driven Unit Heater HF684TC
13-1/2 INCH W X 17-1/2 INCH D X 11-1/2 INCH H SIZE 1 PHASE(S) UL APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL/FLOOR MOUNTING 14.5 AMPERE AT 208 V, 16.7 AMPERE AT 240 V CURRENT RATING 3000 W AT 208 V, 4000 W AT 240 V POWER RATING 10239 BTU/HR AT 208 V, 13652 BTU/HR AT 240 V CAPACITY 262 CFM AIR FLOW RATE 35 TO 85 DEG F TEMPERATURE CONTROL THERMOSTAT CONTROL TYPE FINNED TUBULAR STEEL HEATING ELEMENT AIR THROW DISTANCE 10 FT TEMPERATURE RISE 48 DEG F INCLUDES 6 FT LONG CORD, MOLDED PLUG 680 MODEL
  • 13-1/2 INCH W X 17-1/2 INCH D X 11-1/2 INCH H SIZE
  • 1 PHASE(S)
  • UL APPROVAL
  • 208/240 V VOLTAGE RATING
  • CEILING/WALL/FLOOR MOUNTING
  • 14.5 AMPERE AT 208 V, 16.7 AMPERE AT 240 V CURRENT RATING
  • 3000 W AT 208 V, 4000 W AT 240 V POWER RATING
  • 10239 BTU/HR AT 208 V, 13652 BTU/HR AT 240 V CAPACITY
  • 262 CFM AIR FLOW RATE
  • 35 TO 85 DEG F TEMPERATURE CONTROL THERMOSTAT CONTROL TYPE
  • FINNED TUBULAR STEEL HEATING ELEMENT
  • AIR THROW DISTANCE 10 FT
  • TEMPERATURE RISE 48 DEG F
  • INCLUDES 6 FT LONG CORD, MOLDED PLUG
  • 680 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF684TC
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 262 SCFM (445 m³/hr)
Heating Capacity 3.00 to 4.00 kW (10.24 to 13.65 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
PTC Air Heaters – MH Type - MH(W)-2250S-202S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 2.80 kW (9.55 MBH)
AC Voltage Required 220 volts
View Details
Self-regulating Heating Cables - GHU Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 250 F (121 C)
Sleeve (Sheath) Material Fluoropolymer
View Details