TPI Corporation Air Circulator HDH30G

Description
1 PHASE(S) UL APPROVAL HEAVY DUTY APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING STEEL HOUSING MATERIAL 9850/7500 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 30 INCH BLADE SIZE CURRENT RATING 4 AMPERE
Datasheet
Description
1 PHASE(S) UL APPROVAL HEAVY DUTY APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING STEEL HOUSING MATERIAL 9850/7500 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 30 INCH BLADE SIZE CURRENT RATING 4 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - HDH30G - TPI Corporation
Gray, TN, USA
Air Circulator
HDH30G
Air Circulator HDH30G
1 PHASE(S) UL APPROVAL HEAVY DUTY APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING STEEL HOUSING MATERIAL 9850/7500 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 30 INCH BLADE SIZE CURRENT RATING 4 AMPERE
  • 1 PHASE(S)
  • UL APPROVAL
  • HEAVY DUTY APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • 1/2 HP POWER RATING
  • STEEL HOUSING MATERIAL
  • 9850/7500 CFM AIR FLOW RATE
  • 2-SPEED MOTOR DRIVE TYPE
  • 30 INCH BLADE SIZE
  • CURRENT RATING 4 AMPERE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number HDH30G
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

FRP Fume Exhauster -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation
Product Form Packaged
Environment Clean; Corrosive
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Centrifugal Plug Fan - Series 12 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details