TPI Corporation Air Circulator HDH24G

Description
1 PHASE(S) UL APPROVAL HEAVY DUTY APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING STEEL HOUSING MATERIAL 8600/6500 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 24 INCH BLADE SIZE CURRENT RATING 4 AMPERE
Datasheet
Description
1 PHASE(S) UL APPROVAL HEAVY DUTY APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING STEEL HOUSING MATERIAL 8600/6500 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 24 INCH BLADE SIZE CURRENT RATING 4 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - HDH24G - TPI Corporation
Gray, TN, USA
Air Circulator
HDH24G
Air Circulator HDH24G
1 PHASE(S) UL APPROVAL HEAVY DUTY APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING STEEL HOUSING MATERIAL 8600/6500 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 24 INCH BLADE SIZE CURRENT RATING 4 AMPERE
  • 1 PHASE(S)
  • UL APPROVAL
  • HEAVY DUTY APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • 1/2 HP POWER RATING
  • STEEL HOUSING MATERIAL
  • 8600/6500 CFM AIR FLOW RATE
  • 2-SPEED MOTOR DRIVE TYPE
  • 24 INCH BLADE SIZE
  • CURRENT RATING 4 AMPERE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number HDH24G
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Backward Curved Fan - N88 50701 230V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Filter Fans - 2832242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 262 SCFM (445 m³/hr)
View Details
Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details