Pelonis Technologies, Inc.
160mm AC Centrifugal Fan (Forward Curve/Dual Shaft)
FS160C
Description
Impeller: Galvanized Steel
Life: 40,000 hours
IP Rating: IP20
Operating Temp: -25C~+40C
Bearings: Sleeve
RoHS Compliant
-
Pelonis Technologies, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Impeller: Galvanized Steel
Life: 40,000 hours
IP Rating: IP20
Operating Temp: -25C~+40C
Bearings: Sleeve
RoHS Compliant
Request a Quote
Email Supplier
Datasheet
Suppliers
160mm AC Centrifugal Fan (Forward Curve/Dual Shaft)
FS160C
Impeller: Galvanized Steel
Life: 40,000 hours
IP Rating: IP20
Operating Temp: -25C~+40C
Bearings: Sleeve
RoHS Compliant
- Impeller: Galvanized Steel
- Life: 40,000 hours
- IP Rating: IP20
- Operating Temp: -25C~+40C
- Bearings: Sleeve
- RoHS Compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
FS160C |
|
Product Name
|
160mm AC Centrifugal Fan (Forward Curve/Dual Shaft) |
|
Applications / Use
|
HVAC; Ventilation
|
|
Product Form
|
Packaged
|
|
Environment
|
Clean
|
|
Fan / Blower Diameter
|
6.3 inch (160 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details
Pelonis Technologies, Inc.
Applications / Use
HVAC; Ventilation
Product Form
Packaged
Environment
Clean
View Details
Pelonis Technologies, Inc.
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details
Pelonis Technologies, Inc.
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details