TPI Corporation Fan Driven Unit Heater H3H2640CA1

Description
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 27 INCH W X 27 INCH D X 21-1/2 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING MOUNTING 96.33 AMPERE CURRENT RATING 40 KW POWER RATING 136520 BTU/HR CAPACITY 3300 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, 2-STAGE REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 26 FT TEMPERATURE RISE 38 DEG F 2600 MODEL
Datasheet
Description
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 27 INCH W X 27 INCH D X 21-1/2 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING MOUNTING 96.33 AMPERE CURRENT RATING 40 KW POWER RATING 136520 BTU/HR CAPACITY 3300 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, 2-STAGE REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 26 FT TEMPERATURE RISE 38 DEG F 2600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - H3H2640CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
H3H2640CA1
Fan Driven Unit Heater H3H2640CA1
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 27 INCH W X 27 INCH D X 21-1/2 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING MOUNTING 96.33 AMPERE CURRENT RATING 40 KW POWER RATING 136520 BTU/HR CAPACITY 3300 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, 2-STAGE REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 26 FT TEMPERATURE RISE 38 DEG F 2600 MODEL
  • CORROSION RESISTANT TYPE
  • 16 GAUGE STEEL MATERIAL
  • 27 INCH W X 27 INCH D X 21-1/2 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • CEILING MOUNTING
  • 96.33 AMPERE CURRENT RATING
  • 40 KW POWER RATING
  • 136520 BTU/HR CAPACITY
  • 3300 CFM AIR FLOW RATE
  • DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, 2-STAGE REMOTE THERMOSTAT CONTROL TYPE
  • SPIRAL FINNED STEEL SHEATH HEATING ELEMENT
  • TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 26 FT
  • TEMPERATURE RISE 38 DEG F
  • 2600 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H3H2640CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 3300 SCFM (5609 m³/hr)
Heating Capacity 40.00 kW (136 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Fan Heater DCR 030 - 03092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 90/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 90.00 kW (307 MBH)
View Details
Bulk Round Heater Cable -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Heating Cables; Cable or Coil Heater
Sleeve (Sheath) Material Stainless Steel; Inconel® 600
View Details