TPI Corporation Baseboard Convection Heater H3717084

Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 84 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE AT 208 V, 7.3 AMPERE AT 240 V CURRENT RATING 1313 W AT 208 V, 1750 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 4464 BTU/HR AT 208 V, 5950 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet
Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 84 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE AT 208 V, 7.3 AMPERE AT 240 V CURRENT RATING 1313 W AT 208 V, 1750 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 4464 BTU/HR AT 208 V, 5950 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H3717084 - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H3717084
Baseboard Convection Heater H3717084
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 84 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE AT 208 V, 7.3 AMPERE AT 240 V CURRENT RATING 1313 W AT 208 V, 1750 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 4464 BTU/HR AT 208 V, 5950 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
  • ARCHITECTURAL TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 84 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 6.3 AMPERE AT 208 V, 7.3 AMPERE AT 240 V CURRENT RATING
  • 1313 W AT 208 V, 1750 W AT 240 V POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 4464 BTU/HR AT 208 V, 5950 BTU/HR AT 240 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3700 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H3717084
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 2692646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type Immersion Heater
Heating Capacity 9.00 kW (30.71 MBH)
AC Voltage Required 230 to 415 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 150/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 150.00 kW (512 MBH)
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details