TPI Corporation Ceiling Mount Fan Driven Heater H3032DWBW

Description
18 GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING MOUNTING 8 AMPERE CURRENT RATING 750/1000 W, 1500/2000 W POWER RATING 100 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H 3000 MODEL
Datasheet
Description
18 GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING MOUNTING 8 AMPERE CURRENT RATING 750/1000 W, 1500/2000 W POWER RATING 100 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H 3000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - H3032DWBW - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
H3032DWBW
Ceiling Mount Fan Driven Heater H3032DWBW
18 GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING MOUNTING 8 AMPERE CURRENT RATING 750/1000 W, 1500/2000 W POWER RATING 100 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H 3000 MODEL
  • 18 GAUGE STEEL MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • CEILING MOUNTING
  • 8 AMPERE CURRENT RATING
  • 750/1000 W, 1500/2000 W POWER RATING
  • 100 CFM AIR FLOW RATE
  • MANUAL RESET THERMAL LIMIT CONTROL TYPE
  • 6826 BTU/HR HEATING CAPACITY
  • STEEL BLOCK FINNED HEATING ELEMENT
  • 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
  • 1060 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 9-25/32 INCH W X 13 INCH H
  • 3000 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H3032DWBW
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater HVI 030 - 03073.9-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
7 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1040B(M)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Over-the-Side Drum Heater, Direct Immersion - DT Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Over the Side Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 250 F (15.56 to 121 C)
Heating Capacity 1.00 to 4.00 kW (3.41 to 13.65 MBH)
View Details