TPI Corporation Fan Driven Unit Heater H1H5507T

Description
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 12 INCH W X 19.75 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 31.3 AMPERE CURRENT RATING 7.5 KW POWER RATING 25600 BTU/HR CAPACITY 400 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 20 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 60 DEG F 5500 MODEL
Datasheet
Description
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 12 INCH W X 19.75 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 31.3 AMPERE CURRENT RATING 7.5 KW POWER RATING 25600 BTU/HR CAPACITY 400 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 20 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 60 DEG F 5500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - H1H5507T - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
H1H5507T
Fan Driven Unit Heater H1H5507T
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 12 INCH W X 19.75 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 31.3 AMPERE CURRENT RATING 7.5 KW POWER RATING 25600 BTU/HR CAPACITY 400 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 20 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 60 DEG F 5500 MODEL
  • WASH-DOWN CORROSION RESISTANT TYPE
  • 16 GAUGE 304 STAINLESS STEEL MATERIAL
  • 12 INCH W X 19.75 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 240 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 31.3 AMPERE CURRENT RATING
  • 7.5 KW POWER RATING
  • 25600 BTU/HR CAPACITY
  • 400 CFM AIR FLOW RATE
  • BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE
  • FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
  • AIR THROW DISTANCE 20 FT
  • CONTROL VOLTAGE 24 V
  • TEMPERATURE RISE 60 DEG F
  • 5500 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H1H5507T
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 400 SCFM (680 m³/hr)
Heating Capacity 7.50 kW (25.59 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - 2709886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Max Air Temperature 176 F (80 C)
Heating Capacity 0.05 kW (0.1706 MBH)
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 45/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 45.00 kW (154 MBH)
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details