ARCHITECTURAL TYPE
12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
POWDER COATED FINISH
BROWN COLOR
72 INCH
8-1/2 INCH
ETL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
240/277 V VOLTAGE RATING
WALL MOUNTING
4.7 AMPERE AT 240 V, 5.4 AMPERE AT 277 V CURRENT RATING
1125 W AT 240 V, 1500 W AT 277 V POWER RATING
THERMOSTAT CONTROL TYPE
3825 BTU/HR AT 240 V, 5100 BTU/HR AT 277 V HEATING CAPACITY
ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
DEPTH 3 INCH
GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
3700 MODEL
TPI Corporation
Done
Datasheet
Description
ARCHITECTURAL TYPE
12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
POWDER COATED FINISH
BROWN COLOR
72 INCH
8-1/2 INCH
ETL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
240/277 V VOLTAGE RATING
WALL MOUNTING
4.7 AMPERE AT 240 V, 5.4 AMPERE AT 277 V CURRENT RATING
1125 W AT 240 V, 1500 W AT 277 V POWER RATING
THERMOSTAT CONTROL TYPE
3825 BTU/HR AT 240 V, 5100 BTU/HR AT 277 V HEATING CAPACITY
ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
DEPTH 3 INCH
GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
3700 MODEL
ARCHITECTURAL TYPE
12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
POWDER COATED FINISH
BROWN COLOR
72 INCH
8-1/2 INCH
ETL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
240/277 V VOLTAGE RATING
WALL MOUNTING
4.7 AMPERE AT 240 V, 5.4 AMPERE AT 277 V CURRENT RATING
1125 W AT 240 V, 1500 W AT 277 V POWER RATING
THERMOSTAT CONTROL TYPE
3825 BTU/HR AT 240 V, 5100 BTU/HR AT 277 V HEATING CAPACITY
ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
DEPTH 3 INCH
GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
3700 MODEL
ARCHITECTURAL TYPE
12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
POWDER COATED FINISH
BROWN COLOR
72 INCH
8-1/2 INCH
ETL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
240/277 V VOLTAGE RATING
WALL MOUNTING
4.7 AMPERE AT 240 V, 5.4 AMPERE AT 277 V CURRENT RATING
1125 W AT 240 V, 1500 W AT 277 V POWER RATING
THERMOSTAT CONTROL TYPE
3825 BTU/HR AT 240 V, 5100 BTU/HR AT 277 V HEATING CAPACITY
ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
DEPTH 3 INCH
GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED