STEGO Enclosure Heater with Fan CS 032

Description
The compact enclosure heater with fan and PTC heating element helps to prevent frost and condensation forming in casings and installation spaces. The plastic sheathing makes the heating safe to touch during application. Quick electrical connection via IEC power plug. Compact, slim construction with high heating capacity Clip fixing for 35 mm DIN rail and screw fixing User safety: Touch-safe plastic casing
Request a Quote Datasheet
Description
The compact enclosure heater with fan and PTC heating element helps to prevent frost and condensation forming in casings and installation spaces. The plastic sheathing makes the heating safe to touch during application. Quick electrical connection via IEC power plug. Compact, slim construction with high heating capacity Clip fixing for 35 mm DIN rail and screw fixing User safety: Touch-safe plastic casing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Heater with Fan - CS 032 - STEGO
Kennesaw, GA, United States
Enclosure Heater with Fan
CS 032
Enclosure Heater with Fan CS 032
The compact enclosure heater with fan and PTC heating element helps to prevent frost and condensation forming in casings and installation spaces. The plastic sheathing makes the heating safe to touch during application. Quick electrical connection via IEC power plug. Compact, slim construction with high heating capacity Clip fixing for 35 mm DIN rail and screw fixing User safety: Touch-safe plastic casing

The compact enclosure heater with fan and PTC heating element helps to prevent frost and condensation forming in casings and installation spaces. The plastic sheathing makes the heating safe to touch during application. Quick electrical connection via IEC power plug. Compact, slim construction with high heating capacity Clip fixing for 35 mm DIN rail and screw fixing User safety: Touch-safe plastic casing

Supplier's Site Datasheet
Enclosure Heater with Fan Plus - CS 032 - STEGO
Kennesaw, GA, United States
Enclosure Heater with Fan Plus
CS 032
Enclosure Heater with Fan Plus CS 032
CS 032 Plus - enclosure heater with fan and PTC heating element that reliably protects against frost and condensation. The CS 032 Plus fan heater is equipped with a user-friendly temperature selector wheel. Variable heating capacity is possible thanks to intelligent control behavior. The flexible mounting option (variable) supports optimum air circulation. Variable heating capacity, depending on the set temperature Intelligent control behavior Powerful PTC heating elements in a compact casing Push-in terminals for fast and safe electrical contacting Mounting kit incl. screw fixing and clip fixing for 35 mm DIN rail

CS 032 Plus - enclosure heater with fan and PTC heating element that reliably protects against frost and condensation. The CS 032 Plus fan heater is equipped with a user-friendly temperature selector wheel. Variable heating capacity is possible thanks to intelligent control behavior. The flexible mounting option (variable) supports optimum air circulation.

  • Variable heating capacity, depending on the set temperature
  • Intelligent control behavior
  • Powerful PTC heating elements in a compact casing
  • Push-in terminals for fast and safe electrical contacting
  • Mounting kit incl. screw fixing and clip fixing for 35 mm DIN rail
Supplier's Site Datasheet
Enclosure Heater with Fan Basic - CS 032 - STEGO
Kennesaw, GA, United States
Enclosure Heater with Fan Basic
CS 032
Enclosure Heater with Fan Basic CS 032
Enclosure heater CS 032 Basic: Compact and equipped with a fan and PTC heating element, offers reliable protection against frost and condensation. A touch-safe plastic sheathing ensures safe working conditions, while push-in terminals make electrical contacting quick and stable. With heating capacities of 600, 800 and 1,000 W, the heating is versatile. Powerful PTC heating elements in a compact casing Push-in terminals for fast and safe electrical contacting Mounting kit incl. screw fixing and clip fixing for 35 mm DIN rail User safety: Touch-safe

Enclosure heater CS 032 Basic: Compact and equipped with a fan and PTC heating element, offers reliable protection against frost and condensation. A touch-safe plastic sheathing ensures safe working conditions, while push-in terminals make electrical contacting quick and stable. With heating capacities of 600, 800 and 1,000 W, the heating is versatile. Powerful PTC heating elements in a compact casing Push-in terminals for fast and safe electrical contacting Mounting kit incl. screw fixing and clip fixing for 35 mm DIN rail User safety: Touch-safe

Supplier's Site Datasheet

Technical Specifications

  STEGO STEGO STEGO
Product Category Electric Heaters Electric Heaters Electric Heaters
Product Number CS 032 CS 032 CS 032
Product Name Enclosure Heater with Fan Enclosure Heater with Fan Plus Enclosure Heater with Fan Basic
Heater Type Air Heater; EnclosureHeater Air Heater; EnclosureHeater Air Heater; EnclosureHeater
Unlock Full Specs
to access all available technical data