TPI Corporation Wall Mount Fan Driven Heater G3052TDWB

Description
MID SIZE TYPE 18 GAUGE STEEL MATERIAL POWDER COATED FINISH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 V VOLTAGE RATING CEILING/WALL MOUNTING 7.2 AMPERE CURRENT RATING 2000 W POWER RATING 100 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE TAMPER PROOF THERMOSTAT, DISCONNECT SWITCH, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 6826 BTU/HR HEATING CAPACITY STEEL BLOCK FIN HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 10 INCH W X 13-1/8 INCH H FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3000 MODEL
Datasheet
Description
MID SIZE TYPE 18 GAUGE STEEL MATERIAL POWDER COATED FINISH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 V VOLTAGE RATING CEILING/WALL MOUNTING 7.2 AMPERE CURRENT RATING 2000 W POWER RATING 100 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE TAMPER PROOF THERMOSTAT, DISCONNECT SWITCH, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 6826 BTU/HR HEATING CAPACITY STEEL BLOCK FIN HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 10 INCH W X 13-1/8 INCH H FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - G3052TDWB - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
G3052TDWB
Wall Mount Fan Driven Heater G3052TDWB
MID SIZE TYPE 18 GAUGE STEEL MATERIAL POWDER COATED FINISH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 V VOLTAGE RATING CEILING/WALL MOUNTING 7.2 AMPERE CURRENT RATING 2000 W POWER RATING 100 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE TAMPER PROOF THERMOSTAT, DISCONNECT SWITCH, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 6826 BTU/HR HEATING CAPACITY STEEL BLOCK FIN HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 10 INCH W X 13-1/8 INCH H FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3000 MODEL
  • MID SIZE TYPE
  • 18 GAUGE STEEL MATERIAL
  • POWDER COATED FINISH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 277 V VOLTAGE RATING
  • CEILING/WALL MOUNTING
  • 7.2 AMPERE CURRENT RATING
  • 2000 W POWER RATING
  • 100 CFM AIR FLOW RATE
  • 0 TO 110 DEG F BUILT-IN 1-POLE TAMPER PROOF THERMOSTAT, DISCONNECT SWITCH, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 6826 BTU/HR HEATING CAPACITY
  • STEEL BLOCK FIN HEATING ELEMENT
  • 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
  • PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 10 INCH W X 13-1/8 INCH H
  • FRONT FRAME MATERIAL EXTRUDED ALUMINUM
  • 3000 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G3052TDWB
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 75/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 75.00 kW (256 MBH)
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details