TPI Corporation Baseboard Convection Heater G2915072SW

Description
SLIM CONTOURED TYPE WHITE COLOR 72 INCH 6 INCH ETL (CANADA AND US) APPROVAL 240/277 V VOLTAGE RATING WALL MOUNTING 4.7 AMPERE AT 240 V, 5.4 AMPERE AT 277 V CURRENT RATING 1125 W AT 240 V, 1500 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3825 BTU/HR AT 240 V, 5100 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE WHITE COLOR 72 INCH 6 INCH ETL (CANADA AND US) APPROVAL 240/277 V VOLTAGE RATING WALL MOUNTING 4.7 AMPERE AT 240 V, 5.4 AMPERE AT 277 V CURRENT RATING 1125 W AT 240 V, 1500 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3825 BTU/HR AT 240 V, 5100 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G2915072SW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G2915072SW
Baseboard Convection Heater G2915072SW
SLIM CONTOURED TYPE WHITE COLOR 72 INCH 6 INCH ETL (CANADA AND US) APPROVAL 240/277 V VOLTAGE RATING WALL MOUNTING 4.7 AMPERE AT 240 V, 5.4 AMPERE AT 277 V CURRENT RATING 1125 W AT 240 V, 1500 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3825 BTU/HR AT 240 V, 5100 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • WHITE COLOR
  • 72 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 240/277 V VOLTAGE RATING
  • WALL MOUNTING
  • 4.7 AMPERE AT 240 V, 5.4 AMPERE AT 277 V CURRENT RATING
  • 1125 W AT 240 V, 1500 W AT 277 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 3825 BTU/HR AT 240 V, 5100 BTU/HR AT 277 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G2915072SW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Self-regulating Heating Cables - GHT Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 150 F (65.56 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Explosion Proof Duct Heaters -  - WATTCO
Specs
Heater Type Explosion-proof Heater; Duct Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Sleeve (Sheath) Material Aluminum
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details