WATTCO Screw Plug Heaters

Description
Screw Plug heaters from WATTCO™ consist of hairpin tubular elements that are brazed or welded into a machined pipe thread fitting, (normally an NPT fitting for North American standards) which are then screwed directly through a threaded coupling in the tank wall or vessel, or installed in pipe. Screw plug heaters are an easy way to heat up solutions in smaller containers that also require controls. Mechanical thermostats or Digital control panels can be used with these immersion heaters to help reach target temperatures with great accuracy meeting your project objectives. Additional thermowells can be installed for high limit temperature probes to help protect your liquid and processes. Screw Plug industrial heaters from WATTCO™ are used for heating gases and liquids in tanks or vessels. These submersible heating elements have been designed so that heat transfer will occur at a rapid rate, enabling quick liquid heat up times. Typically they are implemented in the food and beverage industry, laboratory clinics, applications involving hydraulic oils and lubricants as well as more sophisticated uses such as heating up flammable liquids or gases which require explosion proof housing.
Request a Quote Datasheet
Description
Screw Plug heaters from WATTCO™ consist of hairpin tubular elements that are brazed or welded into a machined pipe thread fitting, (normally an NPT fitting for North American standards) which are then screwed directly through a threaded coupling in the tank wall or vessel, or installed in pipe. Screw plug heaters are an easy way to heat up solutions in smaller containers that also require controls. Mechanical thermostats or Digital control panels can be used with these immersion heaters to help reach target temperatures with great accuracy meeting your project objectives. Additional thermowells can be installed for high limit temperature probes to help protect your liquid and processes. Screw Plug industrial heaters from WATTCO™ are used for heating gases and liquids in tanks or vessels. These submersible heating elements have been designed so that heat transfer will occur at a rapid rate, enabling quick liquid heat up times. Typically they are implemented in the food and beverage industry, laboratory clinics, applications involving hydraulic oils and lubricants as well as more sophisticated uses such as heating up flammable liquids or gases which require explosion proof housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Plug Heaters -  - WATTCO
Pointe Claire, Quebec, Canada
Screw Plug Heaters
Screw Plug Heaters
Screw Plug heaters from WATTCO™ consist of hairpin tubular elements that are brazed or welded into a machined pipe thread fitting, (normally an NPT fitting for North American standards) which are then screwed directly through a threaded coupling in the tank wall or vessel, or installed in pipe. Screw plug heaters are an easy way to heat up solutions in smaller containers that also require controls. Mechanical thermostats or Digital control panels can be used with these immersion heaters to help reach target temperatures with great accuracy meeting your project objectives. Additional thermowells can be installed for high limit temperature probes to help protect your liquid and processes. Screw Plug industrial heaters from WATTCO™ are used for heating gases and liquids in tanks or vessels. These submersible heating elements have been designed so that heat transfer will occur at a rapid rate, enabling quick liquid heat up times. Typically they are implemented in the food and beverage industry, laboratory clinics, applications involving hydraulic oils and lubricants as well as more sophisticated uses such as heating up flammable liquids or gases which require explosion proof housing.

Screw Plug heaters from WATTCO™ consist of hairpin tubular elements that are brazed or welded into a machined pipe thread fitting, (normally an NPT fitting for North American standards) which are then screwed directly through a threaded coupling in the tank wall or vessel, or installed in pipe. Screw plug heaters are an easy way to heat up solutions in smaller containers that also require controls. Mechanical thermostats or Digital control panels can be used with these immersion heaters to help reach target temperatures with great accuracy meeting your project objectives. Additional thermowells can be installed for high limit temperature probes to help protect your liquid and processes.
Screw Plug industrial heaters from WATTCO™ are used for heating gases and liquids in tanks or vessels. These submersible heating elements have been designed so that heat transfer will occur at a rapid rate, enabling quick liquid heat up times. Typically they are implemented in the food and beverage industry, laboratory clinics, applications involving hydraulic oils and lubricants as well as more sophisticated uses such as heating up flammable liquids or gases which require explosion proof housing.

Supplier's Site Datasheet

Technical Specifications

  WATTCO
Product Category Electric Heaters
Product Name Screw Plug Heaters
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Radiant Heaters -  - WATTCO
Specs
Heater Type Radiant Heater; Radiant Reflective Process Heater
Heating Capacity 0.50 to 10.00 kW (1.71 to 34.12 MBH)
Applications Comfort Heating Applications That Require Radiant Heat In Indoor, Outdoor, And Exposed Areas
View Details
Over The Side Heaters -  - WATTCO
Specs
Heater Type Immersion Heater; Over the Side Heater; Drum Heater
Sleeve (Sheath) Material Nickel Alloy; Stainless Steel; Steel; Titanium
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
View Details
Open Coil Elements -  - WATTCO
Specs
Heater Type Duct Heater
Heating Capacity 4.00 to 20.00 kW (13.65 to 68.24 MBH)
Insulation Options Ceramic
View Details
Band Heaters -  - WATTCO
Specs
Heater Type Band Heater
Insulation Options Ceramic; Mica
Applications Molding, Extrusion, Container/tank/pipe Heating, Pharmaceutical/Food Industry
View Details