TPI Corporation Baseboard Convection Heater G2907040SW

Description
SLIM CONTOURED TYPE WHITE COLOR 40 INCH 6 INCH ETL (CANADA AND US) APPROVAL 240/277 V VOLTAGE RATING WALL MOUNTING 2.6 AMPERE AT 240 V, 2.7 AMPERE AT 277 V CURRENT RATING 563 W AT 240 V, 750 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1914 BTU/HR AT 240 V, 2550 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE WHITE COLOR 40 INCH 6 INCH ETL (CANADA AND US) APPROVAL 240/277 V VOLTAGE RATING WALL MOUNTING 2.6 AMPERE AT 240 V, 2.7 AMPERE AT 277 V CURRENT RATING 563 W AT 240 V, 750 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1914 BTU/HR AT 240 V, 2550 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G2907040SW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G2907040SW
Baseboard Convection Heater G2907040SW
SLIM CONTOURED TYPE WHITE COLOR 40 INCH 6 INCH ETL (CANADA AND US) APPROVAL 240/277 V VOLTAGE RATING WALL MOUNTING 2.6 AMPERE AT 240 V, 2.7 AMPERE AT 277 V CURRENT RATING 563 W AT 240 V, 750 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1914 BTU/HR AT 240 V, 2550 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • WHITE COLOR
  • 40 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 240/277 V VOLTAGE RATING
  • WALL MOUNTING
  • 2.6 AMPERE AT 240 V, 2.7 AMPERE AT 277 V CURRENT RATING
  • 563 W AT 240 V, 750 W AT 277 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 1914 BTU/HR AT 240 V, 2550 BTU/HR AT 277 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G2907040SW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Fan Heater DCR 130 - 13092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Induction Heater - 0112 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
Cast-In Ring Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater
View Details