TPI Corporation Baseboard Convection Heater F390428

Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 28 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 1.92 AMPERE CURRENT RATING 400 W POWER RATING THERMOSTAT CONTROL TYPE 1360 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet
Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 28 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 1.92 AMPERE CURRENT RATING 400 W POWER RATING THERMOSTAT CONTROL TYPE 1360 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - F390428 - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
F390428
Baseboard Convection Heater F390428
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 28 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 1.92 AMPERE CURRENT RATING 400 W POWER RATING THERMOSTAT CONTROL TYPE 1360 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
  • SLIM CONTOURED, HEAVY DUTY TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 28 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • HIGH ALTITUDE AREA APPLICATION
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 1.92 AMPERE CURRENT RATING
  • 400 W POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 1360 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED COPPER TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3900 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F390428
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Low to Medium Watt Density Cartridge Heater - SC Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.01 to 15.50 kW (0.0239 to 52.88 MBH)
View Details
EKOHEAT Induction Heater - 15/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 15.00 kW (51.18 MBH)
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Golden 8 Infrared Emitters -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Maximum Operating (Sheath) Temperature 1472 to 4352 F (800 to 2400 C)
AC Voltage Required 230 to 400 volts
View Details