TPI Corporation Baseboard Convection Heater F3705028B

Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 28 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 2.4 AMPERE CURRENT RATING 500 W POWER RATING THERMOSTAT CONTROL TYPE 1706 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet
Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 28 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 2.4 AMPERE CURRENT RATING 500 W POWER RATING THERMOSTAT CONTROL TYPE 1706 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - F3705028B - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
F3705028B
Baseboard Convection Heater F3705028B
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 28 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 2.4 AMPERE CURRENT RATING 500 W POWER RATING THERMOSTAT CONTROL TYPE 1706 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
  • ARCHITECTURAL TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • BROWN COLOR
  • 28 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 2.4 AMPERE CURRENT RATING
  • 500 W POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 1706 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3700 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F3705028B
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater HVI 030 - 03072.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.70 kW (2.39 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 100/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 100.00 kW (341 MBH)
View Details
PVC Pipe Bending Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 194 F (90 C)
AC Voltage Required 120 volts
View Details