TPI Corporation Fan Driven Unit Heater F2F5105N

Description
18 GAUGE WELDED STEEL MATERIAL 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE POWDER COATED FINISH 1/3, 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 24.1/18.1 AMPERE CURRENT RATING 5 KW POWER RATING 17.1 BTU/HR CAPACITY 400 CFM AIR FLOW RATE DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 12 FT CONTROL VOLTAGE 208 V MOUNTING HEIGHT 9 FT HORIZONTAL, 9 FT VERTICAL TEMPERATURE RISE 40 DEG F 5100 MODEL
Datasheet
Description
18 GAUGE WELDED STEEL MATERIAL 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE POWDER COATED FINISH 1/3, 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 24.1/18.1 AMPERE CURRENT RATING 5 KW POWER RATING 17.1 BTU/HR CAPACITY 400 CFM AIR FLOW RATE DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 12 FT CONTROL VOLTAGE 208 V MOUNTING HEIGHT 9 FT HORIZONTAL, 9 FT VERTICAL TEMPERATURE RISE 40 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - F2F5105N - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
F2F5105N
Fan Driven Unit Heater F2F5105N
18 GAUGE WELDED STEEL MATERIAL 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE POWDER COATED FINISH 1/3, 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 24.1/18.1 AMPERE CURRENT RATING 5 KW POWER RATING 17.1 BTU/HR CAPACITY 400 CFM AIR FLOW RATE DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 12 FT CONTROL VOLTAGE 208 V MOUNTING HEIGHT 9 FT HORIZONTAL, 9 FT VERTICAL TEMPERATURE RISE 40 DEG F 5100 MODEL
  • 18 GAUGE WELDED STEEL MATERIAL
  • 14-15/32 INCH W X 6-1/2 INCH D X 17-3/4 INCH H SIZE
  • POWDER COATED FINISH
  • 1/3, 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • WAREHOUSE, STORAGE ROOM APPLICATION
  • 208 V VOLTAGE RATING
  • CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING
  • 24.1/18.1 AMPERE CURRENT RATING
  • 5 KW POWER RATING
  • 17.1 BTU/HR CAPACITY
  • 400 CFM AIR FLOW RATE
  • DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT
  • TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 12 FT
  • CONTROL VOLTAGE 208 V
  • MOUNTING HEIGHT 9 FT HORIZONTAL, 9 FT VERTICAL
  • TEMPERATURE RISE 40 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F2F5105N
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 400 SCFM (680 m³/hr)
Heating Capacity 5.00 kW (17.06 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Plate Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Specialty Industrial Heaters; Plate heater
Heating Capacity 100.00 to 300.00 kW (341 to 1024 MBH)
Sleeve (Sheath) Material Ceramic plate
View Details
EASYHEAT Induction Heater - 5060 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 6.00 kW (20.47 MBH)
View Details
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 662 to 1832 F (350 to 1000 C)
View Details
Infrared Booster -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Applications Drying
View Details