TPI Corporation Fan Driven Unit Heater F1F5503T

Description
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 12 INCH W X 19.75 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 15.9 AMPERE CURRENT RATING 3.3 KW POWER RATING 11200 BTU/HR CAPACITY 400 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 20 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 26 DEG F 5500 MODEL
Datasheet
Description
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 12 INCH W X 19.75 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 15.9 AMPERE CURRENT RATING 3.3 KW POWER RATING 11200 BTU/HR CAPACITY 400 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 20 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 26 DEG F 5500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - F1F5503T - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
F1F5503T
Fan Driven Unit Heater F1F5503T
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 12 INCH W X 19.75 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 15.9 AMPERE CURRENT RATING 3.3 KW POWER RATING 11200 BTU/HR CAPACITY 400 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 20 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 26 DEG F 5500 MODEL
  • WASH-DOWN CORROSION RESISTANT TYPE
  • 16 GAUGE 304 STAINLESS STEEL MATERIAL
  • 12 INCH W X 19.75 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 208 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 15.9 AMPERE CURRENT RATING
  • 3.3 KW POWER RATING
  • 11200 BTU/HR CAPACITY
  • 400 CFM AIR FLOW RATE
  • BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE
  • FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
  • AIR THROW DISTANCE 20 FT
  • CONTROL VOLTAGE 24 V
  • TEMPERATURE RISE 26 DEG F
  • 5500 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F1F5503T
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 400 SCFM (680 m³/hr)
Heating Capacity 3.30 kW (11.26 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Touch-Safe Loop Heater (Semiconductor) - LTF 065 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Induction Heater - 0112 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
Cast Bronze Nozzle Heater Bushings -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 600 to 1200 F (316 to 649 C)
Sleeve (Sheath) Material Aluminum (optional feature); Bronze
View Details