TPI Corporation Baseboard Convection Heater E391048C

Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 48 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL, HIGH ALTITUDE AREA APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 8.3 AMPERE CURRENT RATING 1000 W POWER RATING THERMOSTAT CONTROL TYPE 3413 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet
Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 48 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL, HIGH ALTITUDE AREA APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 8.3 AMPERE CURRENT RATING 1000 W POWER RATING THERMOSTAT CONTROL TYPE 3413 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - E391048C - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
E391048C
Baseboard Convection Heater E391048C
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 48 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL, HIGH ALTITUDE AREA APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 8.3 AMPERE CURRENT RATING 1000 W POWER RATING THERMOSTAT CONTROL TYPE 3413 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
  • SLIM CONTOURED, HEAVY DUTY TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • BROWN COLOR
  • 48 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL, HIGH ALTITUDE AREA APPLICATION
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 8.3 AMPERE CURRENT RATING
  • 1000 W POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 3413 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED COPPER TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3900 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E391048C
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Low to Medium Watt Density Square Cartridge Heater - SS Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.01 to 1.92 kW (0.0341 to 6.55 MBH)
View Details
EKOHEAT Induction Heater - 200/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details
Quartz Reflective Coating Infrared Emitters - QRC - Excelitas Technologies Corp.
Specs
Applications Coating under vacuum conditions; Coating of solar cells; In extreme surroundings
View Details