TPI Corporation Wall Mount Fan Driven Heater E3313RPW

Description
HEAVY GAUGE STEEL MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 6.25/12.5 AMPERE CURRENT RATING 750/1500 W POWER RATING 175 CFM AIR FLOW RATE 2560/5120 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL 3310 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 6.25/12.5 AMPERE CURRENT RATING 750/1500 W POWER RATING 175 CFM AIR FLOW RATE 2560/5120 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL 3310 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - E3313RPW - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
E3313RPW
Wall Mount Fan Driven Heater E3313RPW
HEAVY GAUGE STEEL MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 6.25/12.5 AMPERE CURRENT RATING 750/1500 W POWER RATING 175 CFM AIR FLOW RATE 2560/5120 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL 3310 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 6.25/12.5 AMPERE CURRENT RATING
  • 750/1500 W POWER RATING
  • 175 CFM AIR FLOW RATE
  • 2560/5120 BTU/HR HEATING CAPACITY
  • FINNED STEEL BLOCK HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
  • FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
  • 3310 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E3313RPW
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Area Heater - CREX 020 50 W to 250 W (T3) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 185 F (-60 to 85 C)
Heating Capacity 50.00 to 250.00 kW (171 to 853 MBH)
View Details
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 662 to 1832 F (350 to 1000 C)
View Details
5 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2050M-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Special Immersion Cartridge Heater - WB Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Heating Capacity 1.50 to 7.00 kW (5.12 to 23.88 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details