TPI Corporation Wall Mount Fan Driven Heater E3210RPW

Description
MID SIZE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 8.33 AMPERE CURRENT RATING 1000 W POWER RATING 70 CFM AIR FLOW RATE 3413 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 3200 MODEL
Datasheet
Description
MID SIZE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 8.33 AMPERE CURRENT RATING 1000 W POWER RATING 70 CFM AIR FLOW RATE 3413 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 3200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - E3210RPW - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
E3210RPW
Wall Mount Fan Driven Heater E3210RPW
MID SIZE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 8.33 AMPERE CURRENT RATING 1000 W POWER RATING 70 CFM AIR FLOW RATE 3413 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 3200 MODEL
  • MID SIZE TYPE
  • WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 8.33 AMPERE CURRENT RATING
  • 1000 W POWER RATING
  • 70 CFM AIR FLOW RATE
  • 3413 BTU/HR HEATING CAPACITY
  • FINNED TUBULAR STEEL HEATING ELEMENT
  • 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
  • PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 9-25/32 INCH W X 13 INCH H
  • FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
  • INCLUDES WALL BOX
  • 3200 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E3210RPW
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Fan Heater DCR 030 - 03095.3-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 100/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 100.00 kW (341 MBH)
View Details
(PTFE) 3-Element OTS Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 1.00 to 6.00 kW (3.41 to 20.47 MBH)
View Details