TPI Corporation Baseboard Convection Heater E2906036S

Description
SLIM CONTOURED TYPE IVORY COLOR 36 INCH 6 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 5 AMPERE CURRENT RATING 600 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2040 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 36 INCH 6 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 5 AMPERE CURRENT RATING 600 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2040 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - E2906036S - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
E2906036S
Baseboard Convection Heater E2906036S
SLIM CONTOURED TYPE IVORY COLOR 36 INCH 6 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 5 AMPERE CURRENT RATING 600 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2040 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 36 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 5 AMPERE CURRENT RATING
  • 600 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 2040 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E2906036S
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Air Heater - HA2 series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 1200 F (649 C)
Maximum Air Flow 50 SCFM (84.99 m³/hr)
View Details
EKOHEAT Induction Heater - 125/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 125.00 kW (426 MBH)
View Details
Aluminum Nitride (AlN) Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1832 F (? to 1000 C)
View Details
Automated Fiber Placement Heat Source - humm3 enterprise - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details