TPI Corporation Exhauster/Exhaust Fan CBT48B3

Description
230 V AT 3.8 AMPERE/460 V AT 1.9 AMPERE 3-PHASE INPUT SUPPLY RATING 13500 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 48 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 54-1/2 INCH W X 21-1/2 INCH D X 54-1/2 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
Datasheet
Description
230 V AT 3.8 AMPERE/460 V AT 1.9 AMPERE 3-PHASE INPUT SUPPLY RATING 13500 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 48 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 54-1/2 INCH W X 21-1/2 INCH D X 54-1/2 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exhauster/Exhaust Fan - CBT48B3 - TPI Corporation
Gray, TN, USA
Exhauster/Exhaust Fan
CBT48B3
Exhauster/Exhaust Fan CBT48B3
230 V AT 3.8 AMPERE/460 V AT 1.9 AMPERE 3-PHASE INPUT SUPPLY RATING 13500 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING MOTOR DRIVE TYPE 48 INCH BLADE DIAMETER APPLICABLE STANDARD OSHA APPROVAL UL OUTSIDE DIMENSION 54-1/2 INCH W X 21-1/2 INCH D X 54-1/2 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME SIZE 56 SHUTTER MATERIAL ALUMINUM HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL CBT MODEL
  • 230 V AT 3.8 AMPERE/460 V AT 1.9 AMPERE 3-PHASE INPUT SUPPLY RATING
  • 13500 CFM FLOW RATE
  • ALUMINUM BLADE MATERIAL
  • 1 HP POWER RATING
  • EXHAUST FAN
  • 1725 RPM SPEED RATING
  • MOTOR DRIVE TYPE
  • 48 INCH BLADE DIAMETER
  • APPLICABLE STANDARD OSHA
  • APPROVAL UL
  • OUTSIDE DIMENSION 54-1/2 INCH W X 21-1/2 INCH D X 54-1/2 INCH H
  • SHAFT SIZE 5/8 INCH
  • MOTOR FRAME SIZE 56
  • SHUTTER MATERIAL ALUMINUM
  • HOUSING MATERIAL 18 GAUGE GALVANIZED STEEL
  • CBT MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number CBT48B3
Product Name Exhauster/Exhaust Fan
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

PTEE-P SERIES - ABS Inline Duct Blowers - PTEE-200P 220-240V - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Backward Curved Fan - C25-A4 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Fan Coils / Fans for Air Filtration / Backward Curved Fans
View Details