The Series 59 fiberglass wall ventilators are designed for general ventilation in corrosive environments, featuring solid fiberglass construction with an airfoil-type propeller and a Hartzell Air Seal to enhance efficiency. Available in sizes from 12 to 60 inches, the units deliver airflows up to 55,500 CFM and are suitable for applications involving fumes or vapors. They are offered in both belt and direct drive configurations, with a moisture-resistant HartKoate coating option. The fans are AMCA-certified and backed by a five-year warranty.
The Series 59 Fiberglass Direct Drive Wall Ventilators are designed for general ventilation where corrosive elements exist in fume or vapor form. The units are manufactured out of solid fiberglass and designed to pass through a framed-up wall opening as a complete assembly, either by itself or with accessories.
Hartzell Wall Ventilators utilize a highly efficient, one-piece, solid-fiberglass, airfoil-type propeller from an RTM mold. The fan housing incorporates the Hartzell Air Seal, which allows the orifice ring to overlap the propeller tips. This practically eliminates backflow of air and increases efficiency by 10% or more. AMCA-certified for air performance, Series 59 Fans are available in sizes 12 to 60″ with flow rates from 1,315 to 55,500 CFM at free air.
Additional Series 59 features:
| Hartzell Air Movement | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | Series 59 |
| Product Name | Fiberglass Wall Fan |
| Fan / Blower Diameter | 12.0 to 60.0 inch (305 to 1524 mm) |
| Features | Wall |
| Static Pressure Range | 0 to 2 in H2O (0.0 to 2.8 Torr) |
| Material of Construction | Fiberglass |