The S6513HM2100L2752 is a metric ball screw with a 10 mm pitch, 16 mm outer diameter, and 2752 mm length, made from Cf 53 induction-hardened steel rated at HRC 62 ± 2. It achieves greater than 90% efficiency in converting rotary to linear motion and meets ISO class 7 pitch accuracy of ≤ 0.1 mm per 300 mm. Available with machined ends, it is designed for use with a double bearing on one side and a floating or no bearing on the other. The screw has a root diameter of 12.98 mm, consistent with 5, 10, and 20 mm pitches in the series.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Screws |
| Product Number | S6513HM2100L2752 |
| Product Name | 10mm Pitch, 16mm (OD), 2752mm Length Induction Hardened (HRC 62) Steel |
| Component Type | Screw Only |