The S6513HM2100L2052 is a metric ball screw with a 10 mm pitch, 16 mm outer diameter, and 2052 mm length, made from Cf 53 induction-hardened steel (HRC 62 ± 2). It meets ISO class 7 pitch accuracy, with ≤ 0.1 mm deviation per 300 mm. The screw is rolled and polished, achieving over 90% efficiency in rotary-to-linear motion conversion. It has a root diameter of 12.98 mm and is machined for use with a double bearing on one end and a floating bearing or guided nut on the other. Available in lengths up to 3 m, it is designed for high life expectancy and cost-effective applications.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Screws |
| Product Number | S6513HM2100L2052 |
| Product Name | 10mm Pitch, 16mm (OD), 2052mm Length Induction Hardened (HRC 62) Steel |
| Component Type | Screw Only |