Tower Optical Corporation Micro Prisms

Description
Tower Optical Corp. has expanded its line of precision optics to include standard micro prisms, coated and uncoated, for use with laser sources and imaging applications. The micro prisms are right angle, 45°-90°-45° prisms, whose sizes range from 0.5mm to 5.0mm with a format of A=B=C. These Right Angle Prisms are used to deflect a light beam 90° or 180° as shown above. Depending on prism orientation, images will be inverted, but correct left to right. If the prism is rotated 90°, images viewed through it will be erect, but reversed left to right. Coated prisms can also be used as mirror reflectors with respect to incoming light. Uncoated prisms act as mirrors for light incident on one of the short sides since incident light is totally internally reflected at the hypotenuse.
Description
Tower Optical Corp. has expanded its line of precision optics to include standard micro prisms, coated and uncoated, for use with laser sources and imaging applications. The micro prisms are right angle, 45°-90°-45° prisms, whose sizes range from 0.5mm to 5.0mm with a format of A=B=C. These Right Angle Prisms are used to deflect a light beam 90° or 180° as shown above. Depending on prism orientation, images will be inverted, but correct left to right. If the prism is rotated 90°, images viewed through it will be erect, but reversed left to right. Coated prisms can also be used as mirror reflectors with respect to incoming light. Uncoated prisms act as mirrors for light incident on one of the short sides since incident light is totally internally reflected at the hypotenuse.

Suppliers

Company
Product
Description
Supplier Links
Micro Prisms -  - Tower Optical Corporation
Boynton Beach, FL, USA
Micro Prisms
Micro Prisms
Tower Optical Corp. has expanded its line of precision optics to include standard micro prisms, coated and uncoated, for use with laser sources and imaging applications. The micro prisms are right angle, 45°-90°-45° prisms, whose sizes range from 0.5mm to 5.0mm with a format of A=B=C. These Right Angle Prisms are used to deflect a light beam 90° or 180° as shown above. Depending on prism orientation, images will be inverted, but correct left to right. If the prism is rotated 90°, images viewed through it will be erect, but reversed left to right. Coated prisms can also be used as mirror reflectors with respect to incoming light. Uncoated prisms act as mirrors for light incident on one of the short sides since incident light is totally internally reflected at the hypotenuse.

Tower Optical Corp. has expanded its line of precision optics to include standard micro prisms, coated and uncoated, for use with laser sources and imaging applications. The micro prisms are right angle, 45°-90°-45° prisms, whose sizes range from 0.5mm to 5.0mm with a format of A=B=C.

These Right Angle Prisms are used to deflect a light beam 90° or 180° as shown above. Depending on prism orientation, images will be inverted, but correct left to right. If the prism is rotated 90°, images viewed through it will be erect, but reversed left to right.

Coated prisms can also be used as mirror reflectors with respect to incoming light. Uncoated prisms act as mirrors for light incident on one of the short sides since incident light is totally internally reflected at the hypotenuse.

Supplier's Site

Technical Specifications

  Tower Optical Corporation
Product Category Optical Prisms
Product Name Micro Prisms
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Corner Retroreflector Cube Prisms -  - CeNing Optics Co., Ltd.
Specs
Prism Type Corner Cube Retroreflector
Largest Dimension 50.8 mm (2 inch)
Prism Material BK7 Glass
View Details
Right-Angle Prism, Precision, N-BK7, 12.7 mm, λ/4, 1064 nm - 05BR08AR.33 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 20-10 scratch-dig
View Details
Fresnel Prism - PR 712 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
View Details
Prisms -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Prism Type Corner Cube Retroreflector; Dove; Equilateral; Right Angle; Wedge
Prism Material BK7 Glass; UV Grade Fused Silica
Surface Flatness λ/4
View Details