Golden Collar Technology Co., Ltd . PTFE box

Description
PTFE boxes are a powerful, versatile, high-performance storage solution that meets the demanding needs of a variety of industries. It becomes an essential tool for anyone who needs reliable and safe storage of chemicals, pharmaceuticals and sensitive materials. Choose Jinshiling ptfe boxes as a durable and reliable solution to meet your storage needs. Technical specification Sizes: Available in a variety of sizes to meet specific requirements. Color: The standard color is white; Colors can be customized upon request. Weight: Light weight, easy to handle and transport. Lid design: Securely install lid to prevent contamination and spillage The key features Material composition Made of 100% pure teflon, Non-reactive to many chemicals, ideal for storing corrosive substances. Thermal stability Can withstand extreme temperatures from -200°C to +260°C(-328°F to +500°F). Non-stick surface Very low friction surface prevents material adhesion. Easy to clean and reduce the risk of contamination. Durability and life High abrasion resistance and UV resistance ensure long service life. Non-toxic food grade for food processing and pharmaceutical industries. Meets FDA regulations for safe contact with food and beverages versatility Suitable for chemical laboratories, medical facilities and industrial applications. Ideal for storing reactive chemicals, biological samples and sensitive equipment.
Request a Quote
Description
PTFE boxes are a powerful, versatile, high-performance storage solution that meets the demanding needs of a variety of industries. It becomes an essential tool for anyone who needs reliable and safe storage of chemicals, pharmaceuticals and sensitive materials. Choose Jinshiling ptfe boxes as a durable and reliable solution to meet your storage needs. Technical specification Sizes: Available in a variety of sizes to meet specific requirements. Color: The standard color is white; Colors can be customized upon request. Weight: Light weight, easy to handle and transport. Lid design: Securely install lid to prevent contamination and spillage The key features Material composition Made of 100% pure teflon, Non-reactive to many chemicals, ideal for storing corrosive substances. Thermal stability Can withstand extreme temperatures from -200°C to +260°C(-328°F to +500°F). Non-stick surface Very low friction surface prevents material adhesion. Easy to clean and reduce the risk of contamination. Durability and life High abrasion resistance and UV resistance ensure long service life. Non-toxic food grade for food processing and pharmaceutical industries. Meets FDA regulations for safe contact with food and beverages versatility Suitable for chemical laboratories, medical facilities and industrial applications. Ideal for storing reactive chemicals, biological samples and sensitive equipment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTFE box -  - Golden Collar Technology Co., Ltd .
Heyuan City, China
PTFE box
PTFE box
PTFE boxes are a powerful, versatile, high-performance storage solution that meets the demanding needs of a variety of industries. It becomes an essential tool for anyone who needs reliable and safe storage of chemicals, pharmaceuticals and sensitive materials. Choose Jinshiling ptfe boxes as a durable and reliable solution to meet your storage needs. Technical specification Sizes: Available in a variety of sizes to meet specific requirements. Color: The standard color is white; Colors can be customized upon request. Weight: Light weight, easy to handle and transport. Lid design: Securely install lid to prevent contamination and spillage The key features Material composition Made of 100% pure teflon, Non-reactive to many chemicals, ideal for storing corrosive substances. Thermal stability Can withstand extreme temperatures from -200°C to +260°C(-328°F to +500°F). Non-stick surface Very low friction surface prevents material adhesion. Easy to clean and reduce the risk of contamination. Durability and life High abrasion resistance and UV resistance ensure long service life. Non-toxic food grade for food processing and pharmaceutical industries. Meets FDA regulations for safe contact with food and beverages versatility Suitable for chemical laboratories, medical facilities and industrial applications. Ideal for storing reactive chemicals, biological samples and sensitive equipment.

PTFE boxes are a powerful, versatile, high-performance storage solution that meets the demanding needs of a variety of industries. It becomes an essential tool for anyone who needs reliable and safe storage of chemicals, pharmaceuticals and sensitive materials. Choose Jinshiling ptfe boxes as a durable and reliable solution to meet your storage needs.

Technical specification

Sizes: Available in a variety of sizes to meet specific requirements.

Color: The standard color is white; Colors can be customized upon request.

Weight: Light weight, easy to handle and transport.

Lid design: Securely install lid to prevent contamination and spillage

The key features

Material composition

Made of 100% pure teflon,

Non-reactive to many chemicals, ideal for storing corrosive substances.

Thermal stability

Can withstand extreme temperatures from -200°C to +260°C(-328°F to +500°F).

Non-stick surface

Very low friction surface prevents material adhesion.

Easy to clean and reduce the risk of contamination.

Durability and life

High abrasion resistance and UV resistance ensure long service life.

Non-toxic food grade for food processing and pharmaceutical industries.

Meets FDA regulations for safe contact with food and beverages

versatility

Suitable for chemical laboratories, medical facilities and industrial applications.

Ideal for storing reactive chemicals, biological samples and sensitive equipment.

Supplier's Site

Technical Specifications

  Golden Collar Technology Co., Ltd .
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name PTFE box
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

liquid cooling tubing -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Form / Shape Hollow or Tubular Stock
Chemical System Fluoropolymer
Industry Electronics; High-performance computers, servers, gaming PCS, graphics cards (Gpus), and other high-end electronic devices
View Details
ptfe plugs -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Material Type Electrically Conductive Compound
Industry OEM or Industrial; Laboratory glassware,Chemical processing equipment,Industrial piping system
View Details
ptfe jar -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry OEM or Industrial; Laboratory Storage,Pharmaceutical Us,Industrial & Scientific Applications
View Details
PTFE through fittings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Corrosive Fluid Transfer ,Gas Handling,Ultra-Pure Applications
Use Temperature -328 to 500 F (-200 to 260 C)
View Details