RS Components, Ltd. Plastic Rods 1847175

Description
RS PRO 1847175 Nylon Rod
Request a Quote
Description
RS PRO 1847175 Nylon Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 1847175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
1847175
Plastic Rods 1847175
RS PRO 1847175 Nylon Rod

RS PRO 1847175 Nylon Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1847175
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1847204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.7874 inch (20 mm)
View Details
Rubber Sheets - 205484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.0591 inch (1.5 mm)
View Details
Rubber Sheets - 205444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 2577085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pai
Width / O.D. 1 inch (25.4 mm)
View Details