RS Components, Ltd. Plastic Sheets 514679

Description
RS PRO 514679 Plastic Sheet
Request a Quote
Description
RS PRO 514679 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 514679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
514679
Plastic Sheets 514679
RS PRO 514679 Plastic Sheet

RS PRO 514679 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 514679
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 3136326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polypropylene; Polypropylene
Width / O.D. 1.97 inch (50 mm)
View Details
Plastic Sheets - 8099698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pvc
Thickness 0.0984 inch (2.5 mm)
View Details
Plastic Sheets - 139596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.18 inch (30 mm)
View Details
Rubber Sheets - 205512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.3937 inch (10 mm)
View Details