Toshiba America Electronic Components, Inc. 50V 0.5A Bipolar Transistor ULN2803AFW

Description
TRANS 8NPN DARL 50V 0.5A 18SOL Product overview: ULN2803AFW from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2803AFW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 8NPN DARL 50V 0.5A 18SOL Product overview: ULN2803AFW from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2803AFW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.5A Bipolar Transistor
277-ULN2803AFW
50V 0.5A Bipolar Transistor 277-ULN2803AFW
TRANS 8NPN DARL 50V 0.5A 18SOL Product overview: ULN2803AFW from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2803AFW can be used for catalog matching and distributor lookup.

TRANS 8NPN DARL 50V 0.5A 18SOL Product overview: ULN2803AFW from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ULN2803AFW can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays - ULN2803AFW - 387604-ULN2803AFW - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ULN2803AFW
387604-ULN2803AFW
TRANSISTORS - Transistors (BJT) - Arrays - ULN2803AFW 387604-ULN2803AFW
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 387604-ULN2803AFW Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: 8 NPN Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOL Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 1.6V @ 500μA, 350mA Typical Gain (hFE) (Min): 1000 @ 350mA, 2V Maximum Power Dissipation: 1.31W Alternative Parts (Cross-Reference): ULN2803ADWRG4; ULN2803AFW(EL,M); ULN2803AFW(5.EL.M); ULN2803AFW; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Signal Processing, Industrial, Power Management

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 387604-ULN2803AFW
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 8 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOL
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min): 1000 @ 350mA, 2V
Maximum Power Dissipation: 1.31W
Alternative Parts (Cross-Reference): ULN2803ADWRG4; ULN2803AFW(EL,M); ULN2803AFW(5.EL.M); ULN2803AFW;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing, Industrial, Power Management

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 277-ULN2803AFW 387604-ULN2803AFW
Product Name 50V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - ULN2803AFW
Polarity NPN NPN; 8 NPN Darlington
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1694145 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
PNP Darlington transistor - BCV26,215 - Nexperia B.V.
Specs
IC(max) -500 milliamps
PD 250 milliwatts
TJ 150 C (302 F)
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC857BL3 - 200480-BC857BL3 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-TSLP-3
View Details
2 suppliers