Power Amplifier Applications Product overview: TTA1943 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TTA1943 can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1274942-TTA1943
Manufacturer Homepage: www.semicon.toshiba.
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
TRANSISTOR, AUDIO, PNP, 230V,15A, TO3PL; Transistor Polarity:PNP; Collector Emitter Voltage Max:230V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 276-TTA1943 | 1274942-TTA1943 | 55T7375 |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - TTA1943 | Transistor, Audio, Pnp, 230V,15A, To3Pl; Transistor Polarity Toshiba |
| Package Type | SOT3 | TO-3 |