N-Channel 45V 120A (Tc) 960mW (Ta), 132W (Tc) Surface Mount 8-SOP Advance (5x5)
N-Channel 45V 120A (Tc) 960mW (Ta), 132W (Tc) Surface Mount 8-SOP Advance (5x5)
N-Channel 45V 120A (Tc) 960mW (Ta), 132W (Tc) Surface Mount 8-SOP Advance (5x5)
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 900647-TPH1R405PL,L1
Series: U-MOSIX-H
Operating Temperature Range: 175°C
Features: N-Channel 45 V 120A (Tc) 960mW (Ta), 132W (Tc) Surface Mount 8-SOP Advance (5x5)
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPH1R405
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP Advance (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8541.29.0095
Other Part Number: 264-TPH1R405PLL1QTR,
MOSFET N-CH 45V 120A 8SOP Product overview: TPH1R405PL,L1Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPH1R405PL,L1Q can be used for catalog matching and distributor lookup.
MOSFET N-CH 45V 120A 8SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 264-TPH1R405PLL1QDKR-ND | 900647-TPH1R405PL,L1Q | 278-TPH1R405PL,L1Q | TPH1R405PL,L1Q |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPH1R405PL,L1Q | 45V 120A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| Package Type | 8-PowerVDFN | SOT3; 8-SOP Advance (5x5) | Tape & Reel (TR) | 8-PowerVDFN |
| TJ | 175 C (347 F) | 175 C (347 F) | ||
| MOSFET Operating Mode | Enhancement |