Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966574-TPD4122K(Q)
Mounting: SMD (SMT)
Operating Supply Voltage: 15 V
Number of Pins: 26
Number of Outputs: 1
Output Current: 1 A
Categories: OEM Parts(T-Z)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 135 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 17.5 V
Min Supply Voltage: 13.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 966574-TPD4122K(Q) |
| Product Name | OEM Parts - OEM Parts (T - Z) - TPD4122K(Q) |