Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056841-TPCF8102
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: VS-8 (2.9x1.5)
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 200μA
Max Gate Charge: 19nC @ 5V
Max Input Capacitance: 1550pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 30 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 6A VS8 2-3U1A Product overview: TPCF8102 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCF8102 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 056841-TPCF8102 | 285-TPCF8102 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCF8102 | 20V 6A MOSFET Transistor |
| Polarity | P-Channel; P-Channel | P-Channel |
| V(BR)DSS | 20 volts | |
| PD | 700 milliwatts | 700 milliwatts |