Toshiba America Electronic Components, Inc. 30V 44A MOSFET Transistor TPCA8A04-H

Description
MOSFET N-CH 30V 44A 8SOP ADV Product overview: TPCA8A04-H from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 44A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8A04-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 44A 8SOP ADV Product overview: TPCA8A04-H from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 44A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8A04-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 44A MOSFET Transistor
285-TPCA8A04-H
30V 44A MOSFET Transistor 285-TPCA8A04-H
MOSFET N-CH 30V 44A 8SOP ADV Product overview: TPCA8A04-H from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 44A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8A04-H can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 44A 8SOP ADV Product overview: TPCA8A04-H from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 44A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8A04-H can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8A04-H - 056839-TPCA8A04-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8A04-H
056839-TPCA8A04-H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8A04-H 056839-TPCA8A04-H
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056839-TPCA8A04-H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Advance (5x5) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 44A (Ta) Gate-Source Threshold Voltage: 2.3V @ 1mA Max Gate Charge: 59nC @ 10V Max Input Capacitance: 5700pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056839-TPCA8A04-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP Advance (5x5)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 44A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 1mA
Max Gate Charge: 59nC @ 10V
Max Input Capacitance: 5700pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TPCA8A04-H 056839-TPCA8A04-H
Product Name 30V 44A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8A04-H
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM5112MY/NOPB - 1200415-LM5112MY/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
2 suppliers
 - 2EDN7434FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
40 V, P-channel Trench MOSFET - BUK6D43-40PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -40 volts
IDSS -14000 milliamps
View Details
8 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212902PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers