P-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package measuring 2 x 2 x 0.65 mm, using Trench MOSFET technology with an extended junction temperature range of 175 °C, side wettable flanks for optical solder inspection, and AEC-Q101 qualification. It has a drain-source voltage rating of -40 V, a continuous drain current of -14 A at 25 °C, a total power dissipation of 15 W at 25 °C, and a drain-source on-state resistance of 30 mΩ at -10 V gate-source voltage and -6 A drain current.
P-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
BUK6D43-40P - 40 V, P-channel Trench MOSFET DFN 6-Pin Product overview: BUK6D43-40PX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6D43-40PX can be used for catalog matching and distributor lookup.
MOSFET P-CH 40V 6A DFN2020MD-6
P-Channel 40V 6A (Ta) 15W (Tc) Surface Mount DFN2020MD-6
P-Channel 40V 6A (Ta) 15W (Tc) Surface Mount DFN2020MD-6
DFN-6-EP(2x2) MOSFETs ROHS
MOSFET P-CH 40V 6A DFN2020MD-6
MOSFET BUK6D43-40P/SOT1220 SOT1220
MOSFET P-CH 40V 6A DFN2020MD-6
MOSFET, AEC-Q101, P-CH, -40V, SOT-1220; ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BUK6D43-40PX | 278-BUK6D43-40PX | 1727-BUK6D43-40PXCT-ND | BUK6D43-40PX | BUK6D43-40PX | BUK6D43-40PX | BUK6D43-40PX | 69AC2487 |
| Product Name | 40 V, P-channel Trench MOSFET | P-Channel 40 V DFN MOSFET Transistor | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, Aec-Q101, P-Ch, -40V, Sot-1220; Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | -40 volts | 40 volts | ||||||
| IDSS | -14000 milliamps | 6000 milliamps | ||||||
| VGS(off) | 20 volts | |||||||
| PD | 15 milliwatts | 15000 milliwatts |