Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1111125-TPCA8102(TE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta), 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP Advance (5x5)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 40A (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 109nC @ 10V
Max Input Capacitance: 4600pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
MOSFET P-CH 30V 40A 8SOP
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1111125-TPCA8102(TE12L,Q,M | TPCA8102(TE12L,Q,M |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8102(TE12L,Q,M | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | |
| V(BR)DSS | 30 volts | |
| PD | 1600 to 45000 milliwatts |