Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1271925-TPCA8028-H
Family Name: TPCA8028-H
Manufacturer Homepage: www.semicon.toshiba.
Alternative Parts (Cross-Reference): MDU1531SURH; RMW280N03TB; RS1E300GNTB; SiR818DP-T1-GE ;
Introduction Date: February 25, 2008
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Trans MOSFET N-CH Si 30V 50A 8-Pin SOP Advance / Field Effect Transistor Silicon N-Channel MOS Type (U-MOSⅥ-H) Product overview: TPCA8028-H from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPCA8028-H can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1271925-TPCA8028-H | 285-TPCA8028-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPCA8028-H | N-Channel 30V 50A MOSFET Transistor |
| Package Type | SOT3 |