Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056439-TPC8211
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP (5.5x6.0)
Maximum Power Dissipation: 450mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.5A
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1250pF @ 10V
Maximum Rds On at Id,Vgs: 36 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 30V 5.5A SOP8 Product overview: TPC8211 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TPC8211 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 056439-TPC8211 | 285-TPC8211 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPC8211 | 30V 5.5A MOSFET Transistor |
| Polarity | N-Channel | |
| V(BR)DSS | 30 volts | |
| PD | 450 milliwatts | 450 milliwatts |