Nexperia B.V. N-channel 40 V, 2.5 mOhm standard level MOSFET in LFPAK88 BUK7S2R5-40HJ

Description
Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in a copper-clip LFPAK88 package. This product has been fully designed and qualified to meet beyond AEC-Q101 requirements delivering high performance and reliability. Features and benefits Fully automotive qualified to beyond AEC-Q101: -55 °C to +175 °C rating suitable for thermally demanding environments LFPAK88 package: Designed for smaller footprint and improved power density over older wire bond packages such as D²PAK for today’s space constrained high power automotive applications Thin package and copper clip enables LFPAK88 to be highly efficient thermally LFPAK copper clip technology enabling improvements over wire bond packages by: Increased maximum current capability and excellent current spreading Improved RDSon Low source inductance Low thermal resistance Rth LFPAK Gull Wing leads: Flexible leads enabling high Board Level Reliability absorbing mechanical and thermal cycling stress, unlike traditional QFN packages Visual (AOI) soldering inspection, no need for expensive x-ray equipment Easy solder wetting for good mechanical solder joint Unique 40 V Trench 9 superjunction technology: Reduced cell pitch and superjunction platform enables lower RDSon in the same footprint Improved SOA and avalanche capability compared to standard TrenchMOS Tight VGS(th) limits enable easy paralleling of MOSFETs Applications 12 V automotive systems 48 V DC/DC systems (on 12 V secondary side) Higher power motors, lamps and solenoid control Reverse polarity protection Ultra high performance power switching
Request a Quote
Description
Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in a copper-clip LFPAK88 package. This product has been fully designed and qualified to meet beyond AEC-Q101 requirements delivering high performance and reliability. Features and benefits Fully automotive qualified to beyond AEC-Q101: -55 °C to +175 °C rating suitable for thermally demanding environments LFPAK88 package: Designed for smaller footprint and improved power density over older wire bond packages such as D²PAK for today’s space constrained high power automotive applications Thin package and copper clip enables LFPAK88 to be highly efficient thermally LFPAK copper clip technology enabling improvements over wire bond packages by: Increased maximum current capability and excellent current spreading Improved RDSon Low source inductance Low thermal resistance Rth LFPAK Gull Wing leads: Flexible leads enabling high Board Level Reliability absorbing mechanical and thermal cycling stress, unlike traditional QFN packages Visual (AOI) soldering inspection, no need for expensive x-ray equipment Easy solder wetting for good mechanical solder joint Unique 40 V Trench 9 superjunction technology: Reduced cell pitch and superjunction platform enables lower RDSon in the same footprint Improved SOA and avalanche capability compared to standard TrenchMOS Tight VGS(th) limits enable easy paralleling of MOSFETs Applications 12 V automotive systems 48 V DC/DC systems (on 12 V secondary side) Higher power motors, lamps and solenoid control Reverse polarity protection Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Automotive qualified N-channel 40 V MOSFET in LFPAK88 package, designed for high-power switching in automotive applications. The device features a copper-clip LFPAK88 package measuring 8 mm × 8 mm × 1.6 mm with gull-wing leads for high board-level reliability and visual solder inspection. It operates from -55 °C to +175 °C, with a maximum drain-source voltage of 40 V, continuous drain current of 140 A, and total power dissipation of 135 W. The typical on-state resistance is 2.5 mΩ at 25 °C and 10 V gate-source voltage. It meets beyond AEC-Q101 requirements and includes enhanced avalanche ruggedness with 80 mJ non-repetitive drain-source avalanche energy. Thermal resistance from junction to mounting base is 0.97-1.11 K/W.

Datasheet Summary
Powered by GS/AI

Automotive qualified N-channel 40 V MOSFET in LFPAK88 package, designed for high-power switching in automotive applications. The device features a copper-clip LFPAK88 package measuring 8 mm × 8 mm × 1.6 mm with gull-wing leads for high board-level reliability and visual solder inspection. It operates from -55 °C to +175 °C, with a maximum drain-source voltage of 40 V, continuous drain current of 140 A, and total power dissipation of 135 W. The typical on-state resistance is 2.5 mΩ at 25 °C and 10 V gate-source voltage. It meets beyond AEC-Q101 requirements and includes enhanced avalanche ruggedness with 80 mJ non-repetitive drain-source avalanche energy. Thermal resistance from junction to mounting base is 0.97-1.11 K/W.

Suppliers

Company
Product
Description
Supplier Links
N-channel 40 V, 2.5 mOhm standard level MOSFET in LFPAK88 - BUK7S2R5-40HJ - Nexperia B.V.
Nijmegen, Netherlands
N-channel 40 V, 2.5 mOhm standard level MOSFET in LFPAK88
BUK7S2R5-40HJ
N-channel 40 V, 2.5 mOhm standard level MOSFET in LFPAK88 BUK7S2R5-40HJ
Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in a copper-clip LFPAK88 package. This product has been fully designed and qualified to meet beyond AEC-Q101 requirements delivering high performance and reliability. Features and benefits Fully automotive qualified to beyond AEC-Q101: -55 °C to +175 °C rating suitable for thermally demanding environments LFPAK88 package: Designed for smaller footprint and improved power density over older wire bond packages such as D²PAK for today’s space constrained high power automotive applications Thin package and copper clip enables LFPAK88 to be highly efficient thermally LFPAK copper clip technology enabling improvements over wire bond packages by: Increased maximum current capability and excellent current spreading Improved RDSon Low source inductance Low thermal resistance Rth LFPAK Gull Wing leads: Flexible leads enabling high Board Level Reliability absorbing mechanical and thermal cycling stress, unlike traditional QFN packages Visual (AOI) soldering inspection, no need for expensive x-ray equipment Easy solder wetting for good mechanical solder joint Unique 40 V Trench 9 superjunction technology: Reduced cell pitch and superjunction platform enables lower RDSon in the same footprint Improved SOA and avalanche capability compared to standard TrenchMOS Tight VGS(th) limits enable easy paralleling of MOSFETs Applications 12 V automotive systems 48 V DC/DC systems (on 12 V secondary side) Higher power motors, lamps and solenoid control Reverse polarity protection Ultra high performance power switching

Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in a copper-clip LFPAK88 package. This product has been fully designed and qualified to meet beyond AEC-Q101 requirements delivering high performance and reliability.

Features and benefits

  • Fully automotive qualified to beyond AEC-Q101:
    • -55 °C to +175 °C rating suitable for thermally demanding environments
  • LFPAK88 package:
    • Designed for smaller footprint and improved power density over older wire bond packages such as D²PAK for today’s space constrained high power automotive applications
    • Thin package and copper clip enables LFPAK88 to be highly efficient thermally
  • LFPAK copper clip technology enabling improvements over wire bond packages by:
    • Increased maximum current capability and excellent current spreading
    • Improved RDSon
    • Low source inductance
    • Low thermal resistance Rth
  • LFPAK Gull Wing leads:
    • Flexible leads enabling high Board Level Reliability absorbing mechanical and thermal cycling stress, unlike traditional QFN packages
    • Visual (AOI) soldering inspection, no need for expensive x-ray equipment
    • Easy solder wetting for good mechanical solder joint
  • Unique 40 V Trench 9 superjunction technology:
    • Reduced cell pitch and superjunction platform enables lower RDSon in the same footprint
    • Improved SOA and avalanche capability compared to standard TrenchMOS
    • Tight VGS(th) limits enable easy paralleling of MOSFETs

Applications

  • 12 V automotive systems
  • 48 V DC/DC systems (on 12 V secondary side)
  • Higher power motors, lamps and solenoid control
  • Reverse polarity protection
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BUK7S2R5-40HJCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7S2R5-40HJCT-ND
Single FETs, MOSFETs 1727-BUK7S2R5-40HJCT-ND
N-Channel 40V 140A (Ta) 135W (Ta) Surface Mount LFPAK88 (SOT1235)

N-Channel 40V 140A (Ta) 135W (Ta) Surface Mount LFPAK88 (SOT1235)

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK7S2R5-40HJTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7S2R5-40HJTR-ND
Single FETs, MOSFETs 1727-BUK7S2R5-40HJTR-ND
N-Channel 40V 140A (Ta) 135W (Ta) Surface Mount LFPAK88 (SOT1235)

N-Channel 40V 140A (Ta) 135W (Ta) Surface Mount LFPAK88 (SOT1235)

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK7S2R5-40HJDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7S2R5-40HJDKR-ND
Single FETs, MOSFETs 1727-BUK7S2R5-40HJDKR-ND
N-Channel 40V 140A (Ta) 135W (Ta) Surface Mount LFPAK88 (SOT1235)

N-Channel 40V 140A (Ta) 135W (Ta) Surface Mount LFPAK88 (SOT1235)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7S2R5-40HJ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7S2R5-40HJ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7S2R5-40HJ
BUK7S2R5-40H/SOT1235 /LFPAK88

BUK7S2R5-40H/SOT1235/LFPAK88

Supplier's Site
Mosfet, N-Ch, 40V, 140A, Lfpak88 Rohs Compliant Nexperia - 56AJ9602 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 140A, Lfpak88 Rohs Compliant Nexperia
56AJ9602
Mosfet, N-Ch, 40V, 140A, Lfpak88 Rohs Compliant Nexperia 56AJ9602
MOSFET, N-CH, 40V, 140A, LFPAK88 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 140A, LFPAK88 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7S2R5-40HJ 1727-BUK7S2R5-40HJCT-ND BUK7S2R5-40HJ 56AJ9602
Product Name N-channel 40 V, 2.5 mOhm standard level MOSFET in LFPAK88 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 140A, Lfpak88 Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 140000 milliamps
VGS(off) 20 volts
PD 135 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
20 V, 3 A NPN low VCEsat (BISS) transistor - 2PD2150,115 - Nexperia B.V.
Specs
Package Type SOT89; SOT89 SOT89
View Details
5 suppliers
30 V, N-channel Trench MOSFET - BSH103BKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 1000 milliamps
View Details
5 suppliers
40 V, 100 mA PNP general-purpose transistors - 2PA1774QMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
4 suppliers