Skyworks Solutions, Inc. Hermetic Photovoltaic Optocoupler OLH910

Description
The OLH910 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged in a hermetically-sealed, 8-pin dual in-line ceramic package. When the LED is energized, the infrared emission is detected by the photovoltaic array and a DC output voltage is generated. This electrically isolated voltage can be used to drive the gates of Metal Oxide Semiconductor (MOS) devices.
Request a Quote
Description
The OLH910 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged in a hermetically-sealed, 8-pin dual in-line ceramic package. When the LED is energized, the infrared emission is detected by the photovoltaic array and a DC output voltage is generated. This electrically isolated voltage can be used to drive the gates of Metal Oxide Semiconductor (MOS) devices.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hermetic Photovoltaic Optocoupler - OLH910 - Skyworks Solutions, Inc.
Irvine, CA, United States
Hermetic Photovoltaic Optocoupler
OLH910
Hermetic Photovoltaic Optocoupler OLH910
The OLH910 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged in a hermetically-sealed, 8-pin dual in-line ceramic package. When the LED is energized, the infrared emission is detected by the photovoltaic array and a DC output voltage is generated. This electrically isolated voltage can be used to drive the gates of Metal Oxide Semiconductor (MOS) devices.

The OLH910 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged in a hermetically-sealed, 8-pin dual in-line ceramic package. When the LED is energized, the infrared emission is detected by the photovoltaic array and a DC output voltage is generated. This electrically isolated voltage can be used to drive the gates of Metal Oxide Semiconductor (MOS) devices.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLH910
Product Name Hermetic Photovoltaic Optocoupler
Package Type 8-Lead Hermetic Dip
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233BB-C-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 336-5447-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Isolators - Gate Drivers - SI8237AB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 863-SI8235AB-AM1-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details