Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1141582-TLP631GB
Number of Circuits: 1
Reverse Breakdown Voltage: 5 V
Number of Elements: 1
Forward Voltage: 1.3 V
Power Dissipation: 250 mW
Forward Current: 60 mA
Number of Channels: 1
Number of Pins: 6
Current Transfer Ratio: 600 %
Output Voltage: 55 V
Rise Time: 2 µs
Categories: Custom Parts
Case / Package: DIP
Output Current per Channel: 50 mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Power Dissipation: 250 mW
Max Operating Temperature: 85 °C
Collector Emitter Voltage (VCEO): 55 V
Max Collector Current: 50 mA
Collector Emitter Saturation Voltage: 400 mV
Max Input Current: 60 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1141582-TLP631GB |
| Product Name | Custom Parts - Custom Parts (S - T) - TLP631GB |