Toshiba Corporation Custom Parts - Custom Parts (S - T) - TLP385(GR-TPL,E(T TLP385(GR-TPL,E(T

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194938-TLP385(GR-TP L,E(T Number of Channels: 1 Categories: Custom Parts Alternative Parts (Cross-Reference): TLP385(GR-TPL.E(T; TLP385(GR-TPLE(T; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194938-TLP385(GR-TP L,E(T Number of Channels: 1 Categories: Custom Parts Alternative Parts (Cross-Reference): TLP385(GR-TPL.E(T; TLP385(GR-TPLE(T; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - TLP385(GR-TPL,E(T - 1194938-TLP385(GR-TPL,E(T - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - TLP385(GR-TPL,E(T
1194938-TLP385(GR-TPL,E(T
Custom Parts - Custom Parts (S - T) - TLP385(GR-TPL,E(T 1194938-TLP385(GR-TPL,E(T
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194938-TLP385(GR-TP L,E(T Number of Channels: 1 Categories: Custom Parts Alternative Parts (Cross-Reference): TLP385(GR-TPL.E(T; TLP385(GR-TPLE(T; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194938-TLP385(GR-TPL,E(T
Number of Channels: 1
Categories: Custom Parts
Alternative Parts (Cross-Reference): TLP385(GR-TPL.E(T; TLP385(GR-TPLE(T;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
Optocoupler Transistor, 80V, 0.05A, Smd Rohs Compliant Toshiba - 09AK8845 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler Transistor, 80V, 0.05A, Smd Rohs Compliant Toshiba
09AK8845
Optocoupler Transistor, 80V, 0.05A, Smd Rohs Compliant Toshiba 09AK8845
OPTOCOUPLER TRANSISTOR, 80V, 0.05A, SMD ROHS COMPLIANT: YES

OPTOCOUPLER TRANSISTOR, 80V, 0.05A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 1194938-TLP385(GR-TPL,E(T 09AK8845
Product Name Custom Parts - Custom Parts (S - T) - TLP385(GR-TPL,E(T Optocoupler Transistor, 80V, 0.05A, Smd Rohs Compliant Toshiba
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 1803061 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
Isolators - Gate Drivers - 863-SI8231BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details