Toshiba America Electronic Components, Inc. Optoisolators - Transistor, Photovoltaic Output - TLP385(D4GR-TR,E TLP385(D4GR-TR,E

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900062-TLP385(D4GR-T R,E Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO, 4 Lead Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads Package: Reel - TR Mounting: Surface Mount Family Name: TLP385 Categories: Isolators Case / Package: 6-SO, 4 Lead ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900062-TLP385(D4GR-T R,E Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO, 4 Lead Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads Package: Reel - TR Mounting: Surface Mount Family Name: TLP385 Categories: Isolators Case / Package: 6-SO, 4 Lead ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TLP385(D4GR-TR,E - 900062-TLP385(D4GR-TR,E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TLP385(D4GR-TR,E
900062-TLP385(D4GR-TR,E
Optoisolators - Transistor, Photovoltaic Output - TLP385(D4GR-TR,E 900062-TLP385(D4GR-TR,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900062-TLP385(D4GR-T R,E Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO, 4 Lead Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads Package: Reel - TR Mounting: Surface Mount Family Name: TLP385 Categories: Isolators Case / Package: 6-SO, 4 Lead ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 900062-TLP385(D4GR-TR,E
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 6-SO, 4 Lead
Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP385
Categories: Isolators
Case / Package: 6-SO, 4 Lead
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-TLP385(D4GR-TR,E
Bipolar Transistor 903-TLP385(D4GR-TR,E
TRANSISTOR OPTOCOUPLER; 4-PIN SO Product overview: TLP385(D4GR-TR,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP385(D4GR-TR,E can be used for catalog matching and distributor lookup.

TRANSISTOR OPTOCOUPLER; 4-PIN SO Product overview: TLP385(D4GR-TR,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP385(D4GR-TR,E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 900062-TLP385(D4GR-TR,E 903-TLP385(D4GR-TR,E
Product Name Optoisolators - Transistor, Photovoltaic Output - TLP385(D4GR-TR,E Bipolar Transistor
Package Type SOT3; 6-SO, 4 Lead Tape & Reel (TR)
TJ -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
3 suppliers
Bipolar Transistors - 155210 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Specs
Package Type Bulk
Packing Method Bulk
VCEO 30 volts
View Details