TE Connectivity Solid State Relays 1-1393030-8

Description
Body Features Device Package Style : Hockey Puck Product Weight : 98 G  [3.5 OZ ] Configuration Features Contact Arrangement : 4 Form A 4PST-NO Dimensions Product Height : 21.6 MM  [.85 INCH ] Product Length : 58.4 MM  [2.3 INCH ] Product Width : 44.45 MM  [1.75 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 15 Load Current Rating (MAMP) : 20 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Device Package Style : Hockey Puck Product Weight : 98 G  [3.5 OZ ] Configuration Features Contact Arrangement : 4 Form A 4PST-NO Dimensions Product Height : 21.6 MM  [.85 INCH ] Product Length : 58.4 MM  [2.3 INCH ] Product Width : 44.45 MM  [1.75 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 15 Load Current Rating (MAMP) : 20 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSRQ series is a quad AC output solid state relay with four independent 20A rms triac outputs in a single hockey puck package. It operates with a 4-15 VDC input, provides 2500 V rms optical isolation, and supports zero voltage or random voltage turn-on. The device has a load voltage range of 24-280 VAC and is rated for continuous duty. The plastic case is UL 94V-0 rated, with quick-connect terminals and mounting slots for panel installation. Dimensions are 58.4 mm length, 44.45 mm width, and 21.6 mm height, with an approximate weight of 98 g. Operating temperature range is -40°C to +80°C, and storage temperature is -40°C to +125°C. The maximum total load current per package is 60A, with thermal derating required for multiple sections operating simultaneously.

Datasheet Summary
Powered by GS/AI

The SSRQ series is a quad AC output solid state relay with four independent 20A rms triac outputs in a single hockey puck package. It operates with a 4-15 VDC input, provides 2500 V rms optical isolation, and supports zero voltage or random voltage turn-on. The device has a load voltage range of 24-280 VAC and is rated for continuous duty. The plastic case is UL 94V-0 rated, with quick-connect terminals and mounting slots for panel installation. Dimensions are 58.4 mm length, 44.45 mm width, and 21.6 mm height, with an approximate weight of 98 g. Operating temperature range is -40°C to +80°C, and storage temperature is -40°C to +125°C. The maximum total load current per package is 60A, with thermal derating required for multiple sections operating simultaneously.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1-1393030-8 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
1-1393030-8
Solid State Relays 1-1393030-8
Body Features Device Package Style : Hockey Puck Product Weight : 98 G  [3.5 OZ ] Configuration Features Contact Arrangement : 4 Form A 4PST-NO Dimensions Product Height : 21.6 MM  [.85 INCH ] Product Length : 58.4 MM  [2.3 INCH ] Product Width : 44.45 MM  [1.75 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 4 - 15 Load Current Rating (MAMP) : 20 Load Voltage Rating (VRMS) : 24 - 280 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Slots Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : AC Output Switching : Zero Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Device Package Style : Hockey Puck
  • Product Weight : 98 G  [3.5 OZ ]

Configuration Features


  • Contact Arrangement : 4 Form A 4PST-NO

Dimensions


  • Product Height : 21.6 MM  [.85 INCH ]
  • Product Length : 58.4 MM  [2.3 INCH ]
  • Product Width : 44.45 MM  [1.75 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 4 - 15
  • Load Current Rating (MAMP) : 20
  • Load Voltage Rating (VRMS) : 24 - 280

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Slots

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : AC
  • Output Switching : Zero

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Quick Connect Terminals

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now Datasheet
Relays - 1-1393030-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Solid State Relays
Product Number 1-1393030-8 1-1393030-8
Product Name Solid State Relays Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data