MOSFET Relays in DIP 4-pin
packages that achieve the
low ON resistance and high switching
capacity of a mechanical relay
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 2A 0-100V
MOSFET RELAY, SPST-NO, 2A, 100V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:2A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
| Aratas America LLC | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | G3VM-101DR1 | 39-G3VM-101DR1-ND | G3VM-101DR1 | 51AH5138 |
| Product Name | G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type | Solid State Relays | Relays - Solid State Relays | Mosfet Relay, Spst-No, 2A, 100V, Smd; Contact Form Omron Electronic Components |
| Operating Temp | -40 to 230 F (-40 to 110 C) | -40 to 230 F (-40 to 110 C) | ||
| Mounting | PCBoard | Surface Mount | Surface Mount | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||
| Input Voltage (Control Signal) Type | DC |