Toshiba Corporation 5MA SSOP MOSFET Transistor TLP3220

Description
PHOTORELAY MOSFET OUT 5MA 4-SSOP Product overview: TLP3220 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MA, SSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5MA, SSOP, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-TLP3220 can be used for catalog matching and distributor lookup.
Request a Quote
Description
PHOTORELAY MOSFET OUT 5MA 4-SSOP Product overview: TLP3220 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MA, SSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5MA, SSOP, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-TLP3220 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLP3220 is a solid-state photorelay with a 1-Form-A configuration, designed for surface-mount assembly in test equipment and measurement instruments. It is housed in a 4-pin SSOP package, measuring 1.8 mm in height with a 1.27 mm pitch. The device features a maximum off-state voltage of 100 V, an on-state current of 80 mA, and an on-state resistance of 14 Ω maximum. It provides 1500 Vrms isolation and is UL1577 approved. The trigger LED current is 5 mA maximum. Operating temperature ranges from -20 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The TLP3220 is a solid-state photorelay with a 1-Form-A configuration, designed for surface-mount assembly in test equipment and measurement instruments. It is housed in a 4-pin SSOP package, measuring 1.8 mm in height with a 1.27 mm pitch. The device features a maximum off-state voltage of 100 V, an on-state current of 80 mA, and an on-state resistance of 14 Ω maximum. It provides 1500 Vrms isolation and is UL1577 approved. The trigger LED current is 5 mA maximum. Operating temperature ranges from -20 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5MA SSOP MOSFET Transistor
183-TLP3220
5MA SSOP MOSFET Transistor 183-TLP3220
PHOTORELAY MOSFET OUT 5MA 4-SSOP Product overview: TLP3220 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MA, SSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5MA, SSOP, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-TLP3220 can be used for catalog matching and distributor lookup.

PHOTORELAY MOSFET OUT 5MA 4-SSOP Product overview: TLP3220 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MA, SSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5MA, SSOP, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-TLP3220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 183-TLP3220
Product Name 5MA SSOP MOSFET Transistor
Package Type Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810023SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers
Single FETs, MOSFETs - 1727-4607-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SC-100, SOT-669
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 98-0193 - 858716-98-0193 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers